EN
  • EN
  • DE

MAX9923FEUB+T

Part No MAX9923FEUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 2.5KHZ 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
-3db Bandwidth 2.5kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.1μV
Operating Supply Current 780μA
Dual Supply Voltage (±) 2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707624-MAX9923FEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9923
Introduction Date March 01, 2009
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9923FEUB+T CAD Model

Description

Maxim Integrated MAX9923FEUB+T Variable Gain Amplifier

The MAX9923FEUB+T from Maxim Integrated is a high-performance, precision variable gain amplifier (VGA) designed to provide flexible signal conditioning for a wide range of applications. This device is especially well-suited for sensor interfaces, industrial control systems, and medical instrumentation, where accurate amplification of small signals is critical.

Encased in a compact µMAX-10 package, the MAX9923FEUB+T offers a unique combination of low voltage operation and low power consumption, making it an ideal choice for portable and battery-powered applications. It is designed to operate from a single +2.85V to +5.5V power supply, providing designers with a versatile solution that can fit into various system voltage levels.

One of the key features of the MAX9923FEUB+T is its programmable gain amplifier (PGA) functionality. This allows users to adjust the gain settings through a digital SPI interface, offering precision control over the amplification of input signals. The gain can be configured in a wide range, enabling the amplifier to adapt to different signal amplitudes and ensuring optimal performance across different use cases.

The device boasts excellent DC precision with a low input offset voltage and low gain error, which helps to maintain signal integrity and accuracy. Additionally, the MAX9923FEUB+T provides high CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio), ensuring stable operation even in the presence of common-mode noise and power supply fluctuations.

For enhanced reliability, the MAX9923FEUB+T features integrated ESD (Electrostatic Discharge) protection, which safeguards the device against unexpected voltage spikes that can occur in electrically noisy environments or during handling and assembly processes.

Overall, the Maxim Integrated MAX9923FEUB+T is a versatile and reliable variable gain amplifier that provides precise signal conditioning with the added convenience of digital gain control. Its robust feature set and compact form factor make it a preferred choice for engineers looking to design efficient and accurate amplification circuits.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess