EN
  • EN
  • DE

MAX2682EUT+T

Part No MAX2682EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 14.7dB
Noise Figure 13.4dB
Secondary Attributes Down Converter
Operating Supply Current 15mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 021385-MAX2682EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2682EUT+T CAD Model

Description

Product Overview: MAX2682EUT+T from Maxim Integrated

The MAX2682EUT+T is a low-noise, silicon germanium (SiGe) downconverter mixer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance component is an ideal choice for applications in wireless communications, such as satellite receivers, GPS systems, and wireless LANs. Its compact and efficient design is packaged in a 6-pin SOT23, which makes it suitable for space-constrained applications.

Key Features

  • Frequency Range: The MAX2682EUT+T operates within a broad frequency range, making it versatile for various RF input frequencies. It is designed to work effectively for IF frequencies from 10MHz to 500MHz and RF frequencies from 400MHz to 2500MHz.
  • Low Noise Figure: With a low noise figure of 10.7dB at 900MHz, this mixer ensures minimal signal degradation, resulting in clearer signal reception and improved overall performance in the end application.
  • High Linearity: The device offers excellent linearity with an input third-order intercept point (IIP3) of 17.5dBm at 900MHz, which is critical for maintaining signal integrity in the presence of strong interfering signals.
  • Single Supply Voltage: The MAX2682EUT+T is designed to operate with a single supply voltage of +2.7V to +5.5V, simplifying the power supply design and making it compatible with a wide range of system architectures.
  • Low Current Consumption: It features a low current consumption of 4.9mA, which is beneficial for battery-powered devices where power efficiency is crucial.

Applications

The versatility and high performance of the MAX2682EUT+T make it suitable for a variety of applications, including:

  • Wireless Local Area Networks (WLAN)
  • Global Positioning Systems (GPS)
  • Low Earth Orbit (LEO) Satellite Systems
  • Portable Wireless Devices
  • Wireless Infrastructure

Conclusion

In conclusion, the MAX2682EUT+T from Maxim Integrated is a superior choice for designers looking for a high-performance, low-noise downconverter mixer. Its small form factor, low power consumption, and high linearity make it an efficient solution for advanced wireless communication systems.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0744 $52.2648
40+ $2.5226 $100.9040
62+ $2.4438 $151.5156
85+ $2.3649 $201.0165
110+ $2.2861 $251.4710
147+ $2.0496 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess