EN
  • EN
  • DE
  • IT

1D1304-3

Part No 1D1304-3
Manufacturer Anaren
Catalog RF Directional Coupler
Description COUPLER DIRECT 500-1000MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Anaren
Series Xinger
Packaging Reel package
Coupler Type Standard
Frequency 800MHz ~ 1.2GHz
Applications General
Insertion Loss 0.25dB
Power - Max 150W
Isolation 22dB
Package 4-SMD, No Lead
Win Source Part Number 760762-1D1304-3
Popularity Medium
Supply and Demand Status Limited
Family Name 1D1304-3
Introduction Date February 11, 2003
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1D1304-3 CAD Model

Description

The Anaren 1D1304-3 is a surface mount RF directional coupler designed for a wide range of applications where precise signal coupling is required. This coupler is manufactured by Anaren, a company known for its high-performance RF and microwave components. The 1D1304-3 offers excellent performance characteristics in a compact package, making it suitable for integration into various electronic systems.

Applications:

  • Signal Monitoring: Used to monitor signal strength and power levels in RF systems.
  • Power Amplifiers: Employed in power amplifier circuits for signal sampling and feedback control.
  • Antenna Systems: Integrated into antenna arrays for signal distribution and phase control.
  • Test and Measurement Equipment: Utilized in test setups for accurate signal analysis.
  • Wireless Communication Systems: Used in wireless infrastructure for signal routing and isolation.

Features:

  • High Directivity: Provides excellent isolation between the input and coupled ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Surface Mount Package: Facilitates easy integration onto printed circuit boards (PCBs).
  • Wide Frequency Range: Operates over a broad frequency spectrum, accommodating various applications.
  • Compact Size: Space-saving design allows for high-density circuit layouts.

Benefits:

  • Improved Signal Accuracy: Enables precise signal monitoring and control.
  • Enhanced System Performance: Minimizes signal loss, maximizing overall system efficiency.
  • Simplified Integration: Surface mount design allows for easy assembly and reduced manufacturing costs.
  • Versatile Application: Suitable for a wide range of RF and microwave systems.
  • Reliable Operation: Robust design ensures stable performance under varying operating conditions.

Additional Details:

The Anaren 1D1304-3 directional coupler is characterized by its high directivity and low insertion loss. Its specifications typically include a frequency range of 800-2500 MHz, insertion loss of less than 0.5 dB, directivity of over 20 dB, and a coupling factor of around 20 dB. The component is designed to handle RF power levels typically up to 2 watts. It is constructed using high-quality materials to ensure long-term reliability and consistent performance. The surface mount package simplifies the soldering process, making it suitable for automated assembly lines. This directional coupler is essential for applications requiring precise signal monitoring and control.

You May Also Be Interested in

Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,607 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess