EN
  • EN
  • DE

202K153-8-0

Part No 202K153-8-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description MISCELLANEOUS MOLDED / Heat Shrink Tubing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Type Boot
Shell Size - Insert 53
Features Fluid Resistant, Lip
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.420" (36.07mm)
Large Diameter Recovered 0.882" (22.40mm)
Small Diameter Supplied 1.420" (36.07mm)
Small Diameter Recovered 0.331" (8.41mm)
Large Recovered Length 1.654" (42.01mm)
Small Recovered Length 1.180" (29.97mm)
Total Length Recovered 3.150" (80.01mm)
Win Source Part Number 777794-202K153-8-0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 202K153
Introduction Date October 24, 2002
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 202K153-8-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 202K153-8-0 is a black-colored boot that is part of the Thermofit 202K1 series.

  • Boot Type: fluid-resistant
  • Features: lip
  • Material: polyolefin (PO), semi-rigid
  • Shell Size: 53
  • Large Diameter Supplied: 1.420" (36.07mm)
  • Large Diameter Recovered: 0.882" (22.40mm)
  • Small Diameter Supplied: 1.420" (36.07mm)
  • Small Diameter Recovered: 0.331" (8.41mm)
  • Large Recovered Length: 1.654" (42.01mm)
  • Small Recovered Length: 1.180" (29.97mm)
  • Total Length Recovered: 3.150" (80.01mm)
  • Applications: cables and wires management
  • Win Source Part Number: 777794-202K153-8-0
  • ECCN: EAR99
  • Country of Origin: United Kingdom
  • Estimated EOL Date: 2025
  • Popularity: medium
  • Quantity Per Package: 1

You May Also Be Interested in

TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess