EN
  • EN
  • DE
  • IT

MCP73811T-420I/OT

Part No MCP73811T-420I/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR SOT23-5 / Linear Battery Charger Controller Li-Ion/Li-Pol 450mA 4.2V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant
Charge Current - Max 450mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1075376-MCP73811T-420I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP73811
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP73811T-420I/OT CAD Model

Description

Microchip Technology's MCP73811T-420I/OT - A Compact Single-Cell Lithium-Ion/Lithium-Polymer Charge Management Controller

The MCP73811T-420I/OT is a highly integrated linear charge management controller from Microchip Technology, designed specifically for single-cell Lithium-Ion or Lithium-Polymer batteries. This miniature device is housed in a tiny SOT-23-5 package, making it an ideal solution for portable applications where space is at a premium.

With its advanced features, the MCP73811T-420I/OT provides a reliable, efficient, and cost-effective solution for battery charging. It operates with a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The charge current for the MCP73811T-420I/OT is factory set to 420mA, which strikes a balance between charging time and thermal performance.

The device includes a host of safety features to ensure the protection of your battery during the charging process. These include automatic recharge, thermal regulation, and safety timers. Additionally, it has an under-voltage lockout (UVLO) feature to ensure that the battery is not charged unless the input voltage is above a certain threshold, thereby safeguarding the battery's longevity and performance.

One of the key benefits of the MCP73811T-420I/OT is its simplicity. With minimal external components required, this charge management controller can be easily implemented into a design. The status of the charging process is conveniently indicated by an on-board status pin, which can be connected to an LED, providing visual feedback on the charge state.

Furthermore, the MCP73811T-420I/OT is designed to operate over a wide temperature range of -40°C to +85°C, ensuring its reliability in various environments. Its precision-crafted design ensures accurate charge voltage control, which is critical for maximizing battery capacity and life.

In summary, the MCP73811T-420I/OT from Microchip Technology is a compact, feature-rich charge management controller that is perfect for portable electronic applications where space and power efficiency are critical. Its ease of use, combined with its robust protection features, makes it an excellent choice for designers looking to incorporate reliable battery charging in their next project.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6681 $50.1075
185+ $0.5482 $101.4170
285+ $0.5311 $151.3635
390+ $0.5140 $200.4600
505+ $0.4968 $250.8840
675+ $0.4454 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,001 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess