EN
  • EN
  • DE
  • IT

CTX5-1A-R

Part No CTX5-1A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 4.7UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 2 Coil Inductor Array 18.8 µH Inductance - Connected in Series 4.7 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 4.27 A
Manufacturer Eaton Bussmann
Series OCTA-PAC® PLUS
Package Reel - TR
Part Status Obsolete
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number CTX5-1A, 513-1811-2, 513-1811-1, CTX5-1A-R-ND, CTX5-1A-ND, CTX51AR, 513-1811-6
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846254-CTX5-1A-R
Ultra Librarian 3D Model Ultra Librarian CTX5-1A-R CAD Model

Description

The Eaton-Bussmann inductor is a high-quality and reliable electronic component designed for use in various applications.

  • Series: OCTA-PAC® PLUS
  • Configuration: 2 Coil Inductor Array
  • Inductance (Series): 18.8 µH
  • Inductance (Parallel): 4.7 µH
  • DC Resistance (DCR) - Parallel: 4.27 A
  • Package: Reel - TR
  • Part Status: Obsolete
  • Manufacturer: Eaton-Bussmann

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 100UH SMD
Lowest to $2.3232
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $4.5937
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.01UH SMD
Lowest to $0.6915
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess