EN
  • EN
  • DE

AD831APZ

Part No AD831APZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DWN CONV 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
RF Type HF, VHF
Frequency 500MHz
Number of Mixers 1
Gain 0dB
Noise Figure 14dB
Secondary Attributes Down Converter
Operating Supply Current 125mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 20-PLCC (9x9)
Win Source Part Number 008426-AD831APZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD831APZ CAD Model

Description

The AD831APZ is a high-performance, low-distortion active mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is well-suited for a range of applications, including RF and IF frequency conversion, which is a critical function in wireless communications systems, test equipment, and radar systems.

Key Features

  • High Linearity: The AD831APZ offers excellent linearity with an Input IP3 of 20 dBm, which helps maintain signal integrity by minimizing distortion in complex signal environments.
  • Low Noise Figure: With a low noise figure of 10.5 dB, this mixer ensures a clean signal, enhancing the overall performance of the communication system.
  • Wide Frequency Range: The device is capable of operating at RF and LO frequencies from 0.1 MHz to 500 MHz, making it highly adaptable to a broad spectrum of applications.
  • Single Supply Operation: The mixer is designed to work on a single +5 V supply, simplifying power supply design.
  • High Conversion Gain: The AD831APZ provides a conversion gain of 8.9 dB, which allows for improved signal levels without the need for additional amplification.

Applications

The AD831APZ is ideal for applications requiring high performance and reliability. Some of the typical applications include:

  • Wireless Communications Systems
  • Broadband Wireless Access Systems
  • CATV Systems
  • Test Equipment
  • Radar Systems

Package and Quality

The AD831APZ is available in a compact 8-lead PDIP package, allowing for easy integration into a variety of circuit designs. Analog Devices Inc. ensures that all their products meet rigorous quality standards, and the AD831APZ is no exception. It is designed for durability and consistent performance, making it a reliable choice for your critical design requirements.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Analog Devices website or consult the AD831APZ datasheet.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5933 $83.1866
3+ $34.1278 $102.3834
5+ $33.0613 $165.3065
7+ $31.9948 $223.9636
9+ $30.9283 $278.3547
11+ $27.7289 $305.0179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess