EN
  • EN
  • DE
  • IT

DMC2990UDJQ-7

Part No DMC2990UDJQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V 24V SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 450mA (Ta), 310mA (Ta)
Rds On (Max) @ Id, Vgs 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.5nC @ 4.5V, 0.4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 27.6pF @ 15V, 28.7pF @ 15V
Power - Max 350mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-963
Supplier Device Package SOT-963
Base Product Number DMC2990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376772-DMC2990UDJQ-7
Ultra Librarian 3D Model Ultra Librarian DMC2990UDJQ-7 CAD Model

Description

Introducing the DMC2990UDJQ-7 MOSFET from Diodes Incorporated

The DMC2990UDJQ-7 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is engineered to deliver high efficiency and performance for a wide range of applications.

Constructed with advanced trench technology, the DMC2990UDJQ-7 offers excellent R<sub>DS(on) and low gate charge, making it an ideal choice for high-speed switching applications. Its compact form factor is housed in a RoHS-compliant, halogen-free, U-DFN2020-6 (Type B) package, which not only saves valuable board space but also ensures environmental friendliness and compliance with current industry standards.

The device features two N-channel MOSFETs with a common drain configuration, which simplifies the design of half-bridge circuits commonly used in power management systems. With a continuous drain current of 6.5A and a pulsed drain current of 20A, the DMC2990UDJQ-7 is capable of handling significant power, making it suitable for a variety of demanding applications, including load switches, power management circuits, and DC-DC converters.

Key Specifications of the DMC2990UDJQ-7:

  • V<sub>BRDSS: 30V
  • Continuous Drain Current (I<sub>D): 6.5A
  • R<sub>DS(on): 20mΩ at V<sub>GS=10V
  • High-Speed Switching Performance
  • Low Input Capacitance: 330pF (typ.)
  • Low Output Capacitance: 210pF (typ.)
  • Operating Temperature Range: -55°C to +150°C

With its high efficiency, low on-resistance, and fast switching capabilities, the DMC2990UDJQ-7 is perfectly suited for power-efficient designs. Whether you're developing power supplies, motor controls, or portable electronics, this MOSFET will help you achieve a compact, reliable, and cost-effective solution.

Diodes Incorporated's commitment to quality ensures that the DMC2990UDJQ-7 meets the highest standards, providing reliable performance for the lifetime of your product. Choose the DMC2990UDJQ-7 for your next project and experience the difference that precision engineering can make.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2545 $50.9000
480+ $0.2088 $100.2240
745+ $0.2023 $150.7135
1,025+ $0.1958 $200.6950
1,325+ $0.1892 $250.6900
1,770+ $0.1697 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,925 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess