EN
  • EN
  • DE

MCP4922-E/ST

Part No MCP4922-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14TSSOP / 12-Bit DAC with SPI™ Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MCP4922
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812817-MCP4922-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4922-E/ST CAD Model

Description

The MCP4922-E/ST is a high-performance, dual-channel Digital-to-Analog Converter (DAC) developed by Microchip Technology. This precision integrated circuit is designed to meet the rigorous demands of advanced digital data processing systems where low power consumption and compact design are critical. The device is particularly well-suited for applications in industrial automation, motor control, and audio systems where accurate analog signal generation is essential.

Key Features:

  • Resolution: The MCP4922 features a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring high precision and accuracy.
  • Dual Channel: With two independent DAC channels, users can output two analog signals simultaneously, making it ideal for stereo audio applications or dual-signal control systems.
  • Interface: The device includes a Serial Peripheral Interface (SPI) that enables high-speed data transfer and seamless integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates from a 2.7V to 5.5V supply, making it versatile for use in both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP4922-E/ST is designed to function across an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Amplifier: Each DAC channel has an onboard output amplifier that can swing rail-to-rail, offering maximum dynamic range.
  • Package: The device comes in a TSSOP package, which is ideal for space-constrained applications.

Applications:

The versatility of the MCP4922-E/ST makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Industrial Control Systems
  • Portable Instrumentation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Programmable Attenuators

With its combination of dual-channel output, high resolution, and SPI interface, the MCP4922-E/ST from Microchip Technology represents a robust solution for precise analog signal generation in a compact and energy-efficient package.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3209 $51.0598
53+ $1.9043 $100.9279
82+ $1.8448 $151.2736
113+ $1.7853 $201.7389
145+ $1.7258 $250.2410
194+ $1.5473 $300.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess