EN
  • EN
  • DE

5962-89697013A

Part No 5962-89697013A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 9µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 15.75V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) -
Architecture String DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-LCC
Supplier Device Package 28-LCC (11.43x11.43)
Mounting Type Surface Mount
Base Product Number 5962-8969701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1356230-5962-89697013A
Ultra Librarian 3D Model Ultra Librarian 5962-89697013A CAD Model

Description

The 5962-89697013A, from Analog Devices Inc., is a high-performance, precision analog microcircuit designed for a wide range of applications in aerospace, military, and other environments that demand the highest standards of reliability and robustness. This product is a testament to Analog Devices' commitment to providing solutions that meet the stringent requirements of mission-critical systems.

Key Features

  • High Precision: The device is engineered to deliver accurate and stable performance under varying conditions.
  • Durable: It is built to withstand extreme temperatures and other environmental stressors, making it suitable for harsh environments.
  • Reliability: As part of Analog Devices' military-grade product line, this component meets the 5962 military standards for electronic devices.
  • Longevity: The 5962-89697013A is designed for a long operational life, ensuring system stability over time.

Applications

This microcircuit can be used in a variety of high-stakes applications, including but not limited to:

  • Avionics and aerospace instrumentation
  • Military hardware and communication systems
  • Space exploration equipment
  • Other applications requiring high-reliability components

Specifications

The 5962-89697013A offers specifications that ensure optimal performance in demanding applications:

  • Compliance with military standards for electronic components
  • Robust construction capable of withstanding extreme environmental conditions
  • Precision engineering for accurate signal processing and control

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. They are renowned for their high-quality products that serve a multitude of industries, including communication, aerospace, and defense sectors.

For more detailed specifications and purchasing information for the 5962-89697013A, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess