EN
  • EN
  • DE

MAX8756ETI+

Part No MAX8756ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 2OUT 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Notebook Power System
Parts Input Voltage (V) 4V ~ 26V
Number of Outputs 2
Voltage - Output 1.5V, 1.8V, 1V ~ 2.3V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX8756
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 706946-MAX8756ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8756ETI+ CAD Model

Description

Maxim Integrated MAX8756ETI+ High-Efficiency Step-Down Converter

The MAX8756ETI+ from Maxim Integrated is a high-performance, compact, step-down DC-DC converter designed for a wide array of power management applications. It stands out with its efficient power conversion, which is essential for extending battery life in portable devices, and is also well-suited for providing stable voltage to high-performance integrated circuits.

This versatile converter operates over a wide input voltage range of 4.5V to 23V, making it ideal for systems that run on battery or AC-adapter power sources. The MAX8756ETI+ is capable of delivering up to 8A of continuous output current, which is ample for most high-power applications. The output voltage is adjustable from 0.8V to 0.9 x VIN, which allows for a high degree of flexibility in a variety of design configurations.

One of the key features of the MAX8756ETI+ is its high efficiency, achieved through its integrated synchronous rectification and advanced PWM control. This not only reduces power loss but also minimizes heat generation, a critical factor in maintaining the reliability and longevity of both the converter and the overall system. Additionally, its high switching frequency of up to 300kHz enables the use of smaller external components, further saving on board space and cost.

The MAX8756ETI+ also includes a host of protective features to safeguard your system. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring that your system is protected against a range of potential fault conditions. Moreover, the soft-start feature reduces inrush current, contributing to system stability during power-up sequences.

Available in a compact 28-pin TQFN package, the MAX8756ETI+ is designed to fit into space-constrained applications while providing robust power management. Whether you're designing for consumer electronics, telecommunications, or industrial systems, the MAX8756ETI+ offers a powerful solution for efficient and reliable power conversion.

With Maxim Integrated's reputation for quality and performance, the MAX8756ETI+ is a smart choice for engineers looking to enhance the power efficiency and performance of their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2774 $62.7740
23+ $5.1513 $118.4799
35+ $4.9896 $174.6360
48+ $4.8291 $231.7968
62+ $4.6685 $289.4470
83+ $4.1846 $347.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess