EN
  • EN
  • DE

CCP2E25TTE

Part No CCP2E25TTE
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 1210
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 752590-CCP2E25TTE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CCP2E25TTE CAD Model

Description

The CCP2E25TTE is a chip resistor manufactured by KOA Speer, suitable for surface mount technology (SMT). It is designed for a wide range of electronic applications, providing stable and reliable resistance. These resistors are commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: Found in televisions, audio equipment, and various home appliances.
  • Industrial Equipment: Used in control systems, power supplies, and instrumentation devices.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor circuits, and lighting systems.
  • Telecommunications: Employed in cellular phones, networking devices, and communication infrastructure.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and compact designs.
  • High Stability: Provides consistent resistance values across various operating conditions.
  • Excellent Moisture Resistance: Operates reliably in humid environments.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Reduced Board Space: SMT design enables smaller and denser circuit layouts.
  • Improved Circuit Performance: Stable resistance values ensure accurate and consistent operation.
  • Enhanced Reliability: High-quality materials and construction provide long-term durability.
  • Simplified Assembly: Automated placement reduces manufacturing costs and time.
  • Environmental Compliance: RoHS compliance supports sustainable manufacturing practices.

Additional Details:

The CCP2E25TTE resistor series is available in various resistance values and tolerance ratings. Typical specifications include a power rating of 0.1W or higher, depending on the specific model, and a tolerance of ±1% or ±5%. The resistor element is typically made of a thick film resistive material, ensuring consistent and reliable performance. These resistors are designed to operate within a wide temperature range, typically from -55°C to +155°C.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4481 $59.9291
26+ $4.4699 $116.2174
41+ $4.3301 $177.5341
56+ $4.1903 $234.6568
72+ $4.0506 $291.6432
96+ $3.6313 $348.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess