EN
  • EN
  • DE

MCP6271T-E/MS

Part No MCP6271T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 170 μA, 2 MHz Rail-to-Rail Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.9 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221169-MCP6271T-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP6271
Introduction Date June 24, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6271T-E/MS CAD Model

Description

Microchip Technology's MCP6271T-E/MS Operational Amplifier

The MCP6271T-E/MS is a high-performance operational amplifier (op-amp) designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model is part of the MCP6271 family, which is known for its low-power consumption and general-purpose usage in a wide array of electronic applications.

Encased in an MSOP-8 package, the MCP6271T-E/MS offers a compact solution for designs where space is at a premium. It operates over a broad voltage range from 2.5V to 5.5V, making it versatile for both single-supply and dual-supply operations. This flexibility ensures that the op-amp can be easily integrated into various circuit designs without the need for additional power regulation components.

One of the key features of the MCP6271T-E/MS is its Rail-to-Rail input and output performance. This capability allows the amplifier to output voltages very close to the power supply rails, maximizing the dynamic range in battery-operated devices. With a quiescent current of just 230 µA, the op-amp is remarkably energy-efficient, which is crucial for extending battery life in portable applications.

The MCP6271T-E/MS boasts a gain bandwidth product of 2.8 MHz and a slew rate of 2.3 V/µs. These specifications indicate a fast response time, making the device suitable for filtering, amplification, and other signal processing tasks that require quick and accurate operations. Furthermore, the op-amp features a chip select (CS) option, which provides a shutdown feature to reduce power consumption when the amplifier is not in active use.

Designed for industrial, automotive, consumer, and medical applications, the MCP6271T-E/MS is a reliable choice for engineers. Whether it's for sensor interfacing, A/D converter driving, or any other application requiring a high-performance op-amp, this product from Microchip Technology delivers both quality and performance.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and design guides provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7667 $61.3360
185+ $0.6292 $116.4020
285+ $0.6095 $173.7075
395+ $0.5899 $233.0105
510+ $0.5701 $290.7510
680+ $0.5112 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,342 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess