EN
  • EN
  • DE

MCP33131-10-E/MS

Part No MCP33131-10-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number MCP33131
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 981637-MCP33131-10-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33131-10-E/MS CAD Model

Description

Microchip Technology's MCP33131-10-E/MS Analog-to-Digital Converter

The MCP33131-10-E/MS is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Microchip Technology, designed to offer precise voltage measurement and conversion in a wide range of applications. This ADC is part of Microchip's MCP331x1D series, which is known for its outstanding accuracy, low power consumption, and compact form factor.

This particular model, housed in a 10-MSOP package, operates with a single 2.7V to 5.5V power supply, making it versatile for various power-sensitive applications. With its differential input operation, the MCP33131-10-E/MS ensures excellent common-mode noise rejection, which is crucial for environments with significant electrical noise.

The device boasts a maximum sampling rate of 1 Msps (mega samples per second), allowing for fast signal processing and real-time data acquisition. This speed, combined with the high resolution, enables the capture of small signal changes in sensors and other precision measurement devices.

Key features of the MCP33131-10-E/MS include:

  • SAR Architecture: The Successive Approximation Register (SAR) architecture provides a balanced combination of speed and power efficiency, suitable for battery-operated devices.
  • Low Power Consumption: It features a low-power design with an auto-power down mode to conserve energy when not in active conversion.
  • High Accuracy: The ADC provides a high level of accuracy with a Differential Nonlinearity (DNL) of ±0.2 LSB and an Integral Nonlinearity (INL) of ±0.7 LSB, ensuring precise readings for critical measurements.
  • Integrated Reference: An on-chip precision voltage reference with low drift minimizes the need for external components, simplifying the design and reducing the overall system cost.
  • Digital Interface: The device features a SPI-compatible serial interface, making it easy to connect to microcontrollers and other digital systems.
  • Extended Temperature Range: The MCP33131-10-E/MS operates over an industrial temperature range of -40°C to +125°C, accommodating harsh environmental conditions.

With these features, the MCP33131-10-E/MS is an ideal choice for industrial control systems, medical instrumentation, high-precision data acquisition systems, and any application where accurate electrical measurements are crucial. Its robust design and technical specifications ensure reliable performance for engineers and designers looking to integrate a high-quality ADC into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5029 $52.5145
12+ $8.6178 $103.4136
18+ $8.3485 $150.2730
25+ $8.0792 $201.9800
33+ $7.8099 $257.7267
43+ $7.0019 $301.0817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess