Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 17.6V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 160W
Applications General Purpose
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 095086-PESD15VS2UT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD15VS2UT
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PESD15VS2UT CAD Model

Description

NXP PESD15VS2UT ESD Protection Device

The NXP PESD15VS2UT is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the destructive forces of electrostatic discharge (ESD). This compact and efficient component is a vital addition to any circuit where data integrity and component longevity are of paramount importance. The PESD15VS2UT is particularly well-suited for applications in the telecommunications, computing, and consumer electronics sectors.

Key Features

  • Bi-directional ESD Protection: The PESD15VS2UT provides bi-directional ESD protection, ensuring that both positive and negative voltage spikes are mitigated effectively.
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that the sensitive microelectronic components are shielded from ESD pulses without compromising the signal integrity of high-speed data lines.
  • High Surge Capability: It is capable of withstanding high surge currents, making it an ideal choice for environments where electrical surges are a common occurrence.
  • Ultra-low Capacitance: The ultra-low capacitance of the PESD15VS2UT minimizes signal attenuation, which is crucial for maintaining the performance of high-speed data interfaces such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Small Package Design: The small SOT23 package design allows for easy integration into space-constrained applications without compromising on performance.

Applications

  • USB 2.0 Interfaces
  • HDMI Ports
  • Mobile Handsets
  • Portable Electronics
  • Notebook Computers
  • Set-Top Boxes
  • Networking Devices and Routers

The PESD15VS2UT is manufactured by NXP, a trusted name in the semiconductor industry, known for its commitment to quality and innovation. With its robust protection against ESD events and its compatibility with high-speed data protocols, the PESD15VS2UT is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

Whether you are developing the latest consumer gadget or industrial-grade communication equipment, the NXP PESD15VS2UT provides the protection your device needs to operate reliably in the face of electrical disturbances, ensuring customer satisfaction and product longevity.

You May Also Be Interested in

Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ €0.0870 €45.6729
1,115+ €0.0815 €90.8241
1,735+ €0.0787 €136.6005
2,480+ €0.0733 €181.7435
3,225+ €0.0705 €227.2611
4,025+ €0.0677 €272.6706
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 525 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention