EN
  • EN
  • DE

PRTR5V0U4D

Part No PRTR5V0U4D
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V Automotive 6-Pin TSOP / TVS DIODE 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 094288-PRTR5V0U4D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Industrial
Family Name PRTR5V0U4D
Introduction Date January 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U4D CAD Model

Description

The NXP PRTR5V0U4D is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge damage without compromising signal integrity. This product is part of NXP's extensive range of ESD protection devices and is specifically engineered to protect sensitive components in a variety of electronic equipment, including mobile phones, computers, and other telecommunications devices.

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of only 0.7 pF, the PRTR5V0U4D ensures minimal signal attenuation, making it ideal for protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Double Rail-to-Rail Protection: This device features rail-to-rail protection on two lines, which means it can clamp both positive and negative transients, providing robust protection against ESD strikes.
  • High ESD Protection Level: The PRTR5V0U4D can withstand ESD discharges up to 20 kV, exceeding the highest level of the IEC 61000-4-2 standard, ensuring reliable protection for sensitive electronics.
  • Low Leakage Current: The leakage current is less than 0.1 µA, which helps to maintain the energy efficiency of the protected device.
  • Leadless Ultra Small Package: The product is available in a small SOT457 (SC-74) package, which is suitable for space-constrained applications.

Applications

The PRTR5V0U4D is versatile and can be used in a variety of applications, including:

  • Protection of USB 2.0 ports
  • Protection of HDMI interfaces
  • Protection of Ethernet lines
  • Mobile and computing devices
  • Set-top boxes and digital TVs

Benefits

Integrating the PRTR5V0U4D into your design can offer several benefits:

  • Enhanced reliability and longevity of electronic components due to effective ESD protection.
  • Improved signal quality due to the ultra-low capacitance, which is critical for high-speed data integrity.
  • Reduced PCB space requirements thanks to the small package footprint.
  • Easy to design in with existing layouts due to the industry-standard package.

With its combination of high protection level, low capacitance, and small form factor, the NXP PRTR5V0U4D is an excellent choice for designers looking to enhance the ESD robustness of their high-speed data interfaces.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0235 $50.0550
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,505 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess