EN
  • EN
  • DE

LPC47S422

Part No LPC47S422
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR SUPER I/O LPC 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 100-QFP
Mounting Surface Mount
Win Source Part Number 206617-LPC47S422
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC47S422 CAD Model

Description

Microchip Technology LPC47S422 Product Overview

The LPC47S422 from Microchip Technology is an advanced I/O controller that integrates a multitude of features to support a variety of industrial and consumer applications. This robust component is designed to manage data and peripheral devices with high efficiency and reliability.

Key Features

  • Multi-Interface Support: The LPC47S422 comes with support for a wide range of interfaces, including Enhanced Parallel Port (EPP), IEEE 1284-compatible parallel port, and a full-featured serial port. This ensures compatibility with a vast array of peripheral devices.
  • Advanced Power Management: With sophisticated power management capabilities, the LPC47S422 is adept at reducing power consumption in system designs, making it an ideal choice for energy-conscious applications.
  • Superior Data Handling: The device boasts high-speed data handling that is essential for modern, performance-intensive tasks, ensuring that data flow remains smooth and uninterrupted.
  • Flexible Configuration: It provides a flexible configuration setup, allowing designers to tailor the controller to meet specific system requirements, which is critical for optimizing system performance.

Applications

The LPC47S422 is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Embedded Systems
  • Consumer Electronics
  • Office Automation Products
  • Point of Sale (POS) Terminals

Technical Specifications

Microchip's LPC47S422 is built to meet rigorous industrial standards, featuring:

  • Low Pin Count (LPC) Interface
  • Integrated Keyboard and Mouse Controller
  • Advanced Configuration and Power Interface (ACPI) Compliance
  • Programmable Wake-Up Events

With its combination of performance, power efficiency, and versatility, the LPC47S422 from Microchip Technology stands out as a superior choice for designers looking to enhance the functionality and reliability of their systems.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4793 $350.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess