The XRT94L43IBCSF is a Quad T1/E1/J1 Long Haul Transceiver from Exar Corporation, designed to provide a compact and efficient solution for telecommunications equipment requiring multiple T1/E1/J1 interfaces. Integrating four transceivers into a single chip allows for significant space and cost savings compared to using discrete components. This device is suitable for line cards, access nodes, and other network infrastructure components.
Applications:
- High-Density T1/E1/J1 Line Cards
- Digital Cross-Connect Systems (DCS)
- Central Office Switches
- Voice over IP (VoIP) Gateways
- Channel Service Units/Data Service Units (CSU/DSU)
- Wireless Base Stations
- Multi-Service Access Nodes (MSANs)
Features:
- Quad (4-Channel) T1/E1/J1 Transceiver
- Long Haul Line Interface
- Integrated Pulse Shaping and Line Build-Out
- Jitter Attenuation
- Clock Recovery
- Individual Channel Loopback Testing
- Comprehensive Diagnostic Features
- Low Power Consumption
Benefits:
- Space Efficiency: Integration of four transceivers into a single chip allows for considerable space savings on the board.
- Cost Reduction: Reduced component count lowers the bill of materials and overall system cost.
- Signal Integrity: The long-haul line interface ensures reliable and robust data transmission over extended distances.
- Design Simplicity: The integrated pulse shaping, line build-out, and clock recovery functions simplify the design process.
- Performance Enhancement: Jitter attenuation and precise clock recovery improve signal quality and data reliability.
- Easy Diagnostics: Individual channel loopback testing streamlines troubleshooting and system diagnostics.
- Lower Power Consumption: Low power consumption is crucial for high-density applications and reduces operating costs.
Additional Details:
The XRT94L43IBCSF supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 data rates. It features integrated pulse shaping and line build-out for optimized signal transmission over diverse cable types and lengths. Jitter attenuation circuitry minimizes jitter accumulation, while the clock recovery function guarantees accurate data sampling. Each channel includes independent loopback testing for simplified diagnostics. It typically operates on a 3.3V power supply. Comprehensive diagnostic features are provided to monitor and maintain system performance. The package is designed for efficient thermal dissipation in high-density applications. It's a reliable and efficient solution for demanding telecommunications equipment.