EN
  • EN
  • DE

Z0840008PSC/Z80CPU

Part No Z0840008PSC/Z80CPU
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417495-Z0840008PSC/Z80CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840008PSC/Z80CPU CAD Model

Description

The Zilog Z0840008PSC, commonly identified as the Z80 CPU, is an 8-bit microprocessor that revolutionized the computing landscape in the late 1970s and 1980s. The 'PSC' suffix likely indicates the package type.

Applications

  • Personal Computers: Found in iconic early personal computers, such as the Tandy Radio Shack TRS-80 and the Sinclair ZX Spectrum.
  • Game Consoles: Served as the central processing unit in popular game consoles like the Sega Master System.
  • Embedded Systems: Widely used in industrial control systems, arcade games, and other dedicated devices.
  • Scientific Instruments: Integrated into various laboratory and measurement equipment for control and data processing.

Features

  • 8-bit Microprocessor: Strikes a balance between performance and simplicity, making it suitable for numerous applications.
  • Enhanced Instruction Set: Builds upon the Intel 8080 instruction set, providing increased programming flexibility.
  • Large Register Set: Includes general-purpose registers and shadow registers for quick context switching.
  • Interrupt Handling: Supports multiple interrupt modes, allowing for efficient handling of external events.
  • Direct Memory Access (DMA): Enables high-speed data transfers between peripherals and memory without CPU intervention.

Benefits

  • Easy to Program: Well-documented with a wealth of resources and development tools available.
  • Mature Technology: A proven and reliable processor with a long history of successful deployments.
  • Low Cost: Relatively inexpensive compared to more complex processors.
  • Versatile: Suitable for a wide range of applications, from personal computing to embedded control.
  • Extensive Software Base: A vast library of software and applications was developed for the Z80 over the years.

Additional Details

The Z0840008PSC typically operates at a clock speed of 8 MHz. It employs an 8-bit data bus and a 16-bit address bus, enabling it to access 64KB of memory. It requires a single 5V power supply. Comprehensive pinout diagrams, timing specifications, and programming details are available in the official Zilog Z80 datasheet. It is frequently used in conjunction with peripheral chips such as the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to expand its functionality.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess