Maxim Integrated MAX7347ATE+TG104 Product Overview
The MAX7347ATE+TG104 from Maxim Integrated is a sophisticated, feature-rich IC designed to provide a high level of integration for keypad and general-purpose I/O expansion applications. This device is part of Maxim's family of peripheral devices, crafted to enhance the interface options available to modern microcontrollers and microprocessors.
Key Features
- Keypad Controller: The MAX7347ATE+TG104 integrates a versatile keypad controller that can support matrix keypads with multiple keys pressed simultaneously, making it an ideal solution for mobile phones, remote controls, and other handheld devices.
- I/O Expander: This IC also functions as an I/O expander, providing additional I/O ports that can be used for various purposes, including driving LEDs, reading switches, or interfacing with other digital components.
- Multiple Key Press Detection: The device is capable of detecting and reporting multiple key presses, thereby enhancing the user interface experience.
- Low Power Consumption: Designed with power efficiency in mind, the MAX7347ATE+TG104 operates with low power consumption, making it suitable for battery-powered devices.
- Configurable: The IC offers a high degree of configurability, allowing designers to tailor its functionality to specific application requirements.
Applications
The MAX7347ATE+TG104 is well-suited for a wide range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Remote Controls
- Security Systems
Technical Specifications
With its robust design, the MAX7347ATE+TG104 features:
- Operating Voltage Range: 1.6V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: TQFN-EP
- RoHS Compliance: Yes
Overall, the MAX7347ATE+TG104 from Maxim Integrated stands out as a versatile and efficient solution for designers looking to enhance the interface capabilities of their systems without significantly increasing power consumption or design complexity.