EN
  • EN
  • DE

STTH1R02U

Part No STTH1R02U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1.5A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1V @ 1.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103931-STTH1R02U
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STTH1R02U CAD Model

Description

STTH1R02U Ultrafast Recovery Diode from STMicroelectronics

The STTH1R02U is a high-performance ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular diode is engineered to meet the rigorous demands of modern compact and high-efficiency electronic applications, where fast switching and low power loss are crucial.

Key Features

  • Low Forward Voltage Drop: The STTH1R02U boasts a low forward voltage drop, which enhances the overall efficiency of the device it is used in by minimizing the power dissipation during conduction.
  • Ultrafast Switching Capability: With an exceptionally fast reverse recovery time, this diode is ideal for high-frequency operations, ensuring that it can switch off quickly and reduce energy loss.
  • High Thermal Resistance: The diode's high thermal resistance ensures reliable performance even under high temperature operating conditions, making it suitable for challenging environments.
  • Low Leakage Current: It exhibits a low leakage current at high temperatures, which contributes to the device's low power consumption and enhances its overall reliability.

Applications

The STTH1R02U is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive applications

Robust Design

STMicroelectronics has packaged the STTH1R02U in a slim SMA package, which not only saves space but also offers a robust design. This packaging is well-suited for automated assembly processes and provides excellent mechanical strength.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has ensured that the STTH1R02U complies with the European Union's RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment ensures that the diode is suitable for use in environmentally-sensitive applications and markets.

In summary, the STTH1R02U ultrafast recovery diode is a testament to STMicroelectronics' dedication to providing high-quality components that meet the needs of modern electronic devices. Its fast switching speeds, low power loss, and robust design make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,010+ $0.1147 $115.8470
1,560+ $0.1111 $173.3160
2,150+ $0.1076 $231.3400
2,780+ $0.1040 $289.1200
3,720+ $0.0932 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess