EN
  • EN
  • DE

LE9540CUQCT

Part No LE9540CUQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Function Subscriber Line Interface Concept (SLIC)
Interface Serial
Number of Circuits 2
Supply Voltage (V) 3.3V
Mounting Style SMD
Supplier Device Package 40-QFN
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803278-LE9540CUQCT
Ultra Librarian 3D Model Ultra Librarian LE9540CUQCT CAD Model

Description

The LE9540CUQCT is a state-of-the-art integrated circuit produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the high demands of modern electronics, offering a perfect blend of power, performance, and reliability. It is commonly utilized in a variety of applications, including industrial systems, automotive electronics, communication infrastructure, and consumer devices.

Key Features

  • High Integration: The LE9540CUQCT integrates multiple functions into a single chip, which helps in reducing the overall system footprint and simplifies the design process for engineers.
  • Energy Efficiency: This product is engineered for low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is critical.
  • Robust Performance: With its advanced design, the LE9540CUQCT delivers high performance that ensures reliable operation even under challenging conditions.
  • Easy Implementation: The device is designed for easy implementation into various circuit designs, providing flexibility and reducing time-to-market for new products.

Applications

The versatility of the LE9540CUQCT allows it to be used across a wide range of applications. It is particularly suited for:

  • Automotive systems that require reliable performance under harsh conditions.
  • Industrial automation equipment demanding precise control and robustness.
  • Telecommunication infrastructure where consistent operation is necessary.
  • Consumer electronics that benefit from integrated features and energy efficiency.

Technical Specifications

The LE9540CUQCT comes with a comprehensive set of technical specifications that define its operational characteristics. For detailed technical data, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The LE9540CUQCT is backed by rigorous testing and validation processes, ensuring that customers receive a reliable and high-quality product. Additionally, Microchip provides extensive technical support and resources to assist with the integration of their products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $6.2971
Others
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5177 $174.5355
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2728 $350.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess