EN
  • EN
  • DE

STM32MP157CAD3

Part No STM32MP157CAD3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261862-STM32MP157CAD3
Ultra Librarian 3D Model Ultra Librarian STM32MP157CAD3 CAD Model

Description

The STM32MP157CAD3 is a highly capable microprocessor from STMicroelectronics, designed to cater to the demanding needs of modern embedded applications. This processor is a part of the STM32 family, which is renowned for its high performance, flexibility, and efficiency.

Core Features

  • Dual Arm® Cortex®-A7 cores: Operates at speeds up to 650 MHz, enabling the processor to manage complex tasks with ease.
  • Arm® Cortex®-M4 core: With a clock speed of up to 209 MHz, it is ideal for real-time tasks and complements the dual Cortex-A7 cores.
  • Advanced Graphics: Comes with a 3D GPU (Vivante® - OpenGL® ES 2.0), which provides rich graphics for user interfaces and applications requiring graphical output.
  • Flexible Memory Options: Supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and a wide range of other static and dynamic memories.

Connectivity and Integration

The STM32MP157CAD3 provides a wealth of connectivity options, ensuring seamless integration with a variety of peripherals and systems:

  • Gigabit and 10/100M Ethernet MAC, with IEEE 1588v2 hardware support.
  • Multiple USB 2.0 high-speed ports, with integrated PHY.
  • Flexible serial communication interfaces, including I2C, SPI, UART, and CAN.
  • Support for camera interface for imaging applications.

Security and Reliability

Security is a paramount concern in today's connected world, and the STM32MP157CAD3 addresses this with a comprehensive set of security features:

  • Secure boot, TrustZone® peripherals, and cryptographic acceleration for data protection.
  • Hardware random number generator (RNG) for generating secure keys.

Power Efficiency

Power efficiency is at the core of the STM32MP157CAD3 design. It features dynamic voltage scaling, a range of low-power modes, and an integrated power management unit that helps minimize the power footprint for battery-powered and energy-conscious applications.

Conclusion

The STM32MP157CAD3 from STMicroelectronics is a powerful and versatile microprocessor that is well-suited for a wide range of applications, including industrial control, consumer electronics, smart home devices, and Internet of Things (IoT) endpoints. With its robust feature set, connectivity options, and power efficiency, it is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7315 $65.4630
4+ $26.8566 $107.4264
6+ $26.0174 $156.1044
8+ $25.1781 $201.4248
11+ $24.3388 $267.7268
14+ $21.8210 $305.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess