Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 200ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-PLCC (19.1x19.1)
Win Source Part Number 085056-PSD834F2V-20JI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSD834F2V-20JI CAD Model

Description

STMicroelectronics PSD834F2V-20JI Flash In-System Programmable (ISP) Peripherals

The PSD834F2V-20JI is a sophisticated integrated device from STMicroelectronics that combines the power of Flash In-System Programmable (ISP) with an array of useful peripherals. This product is designed to offer a versatile and efficient solution for embedded system developers who require a high-performance, programmable logic device that is easy to integrate into their designs.

Key Features:

  • High-Density Flash Memory: The PSD834F2V-20JI boasts a robust onboard flash memory, providing users with ample space for application code storage and data retention. This non-volatile memory ensures that data is preserved even when the power is turned off.
  • Programmable Microcontroller Interface: This device is equipped with a programmable microcontroller interface that enables seamless integration with a wide range of microcontrollers. This feature allows designers to tailor the device to their specific system requirements.
  • Flexible I/O Configuration: The PSD834F2V-20JI offers a flexible input/output configuration, which includes a variety of digital and analog interfaces. This flexibility ensures compatibility with different types of sensors, actuators, and other peripheral devices.
  • In-System Programmability: The in-system programmability feature allows for firmware updates and application changes to be made with ease, without the need for removing the device from its operational environment. This reduces downtime and simplifies maintenance.
  • Security and Protection: With built-in security features, the PSD834F2V-20JI helps protect your application from unauthorized access and tampering. It also includes protection mechanisms against electrical disturbances, ensuring long-term reliability.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in various industrial and commercial applications where environmental conditions may vary.

Applications:

The PSD834F2V-20JI from STMicroelectronics is ideal for a multitude of applications including industrial control systems, automotive electronics, communication devices, and complex embedded systems that require reliable, in-system programmable flash memory with a range of peripheral interfaces.

With its combination of memory, programmability, and versatile interfaces, the PSD834F2V-20JI represents a powerful solution for designers looking to create sophisticated and adaptable embedded systems with a reduced time-to-market.

You May Also Be Interested in

STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
STMicroelectronics
Flash, 512KX8, 120ns, PQCC32
Lowest to $3.4609
ECAD model for M29F040-120K1
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL064N90FFIS10
STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention