EN
  • EN
  • DE

KSZ9131RNXI-TR

Part No KSZ9131RNXI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 48QFN / 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 4/4
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ9131
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ9131RNXI-TR,150-KSZ9131RNXI-DKR,150-KSZ9131RNXI-CT
Standard Package 1,000
Win Source Part Number 969956-KSZ9131RNXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9131RNXI-TR CAD Model

Description

The KSZ9131RNXI-TR is a highly sophisticated and feature-rich Ethernet transceiver from the renowned manufacturer Microchip Technology. Designed to deliver robust performance in a wide array of networking applications, this transceiver is an ideal solution for ensuring reliable communication in industrial, automotive, and general-purpose networking environments.

Key Features

  • High-Speed Performance: The KSZ9131RNXI-TR supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, capable of handling high-speed data communications with ease.
  • Energy Efficient: It incorporates Energy Efficient Ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity, making it an environmentally friendly choice.
  • Robust Connectivity: With its robust link-up and link-down performance, the transceiver ensures a reliable connection even in challenging conditions.
  • Jumbo Frame Support: The device can handle jumbo frames, which are larger than standard Ethernet frames, providing increased efficiency for large data packets.

Advanced Technology

The KSZ9131RNXI-TR is built with advanced features such as LinkMD® cable diagnostics, transmit and receive equalizers, and a signal quality indicator. These features enhance the performance and reliability of network connections by diagnosing cable faults, optimizing signal quality, and providing visual feedback on link status and activity.

Flexible Applications

Its versatility makes it suitable for a multitude of applications, including but not limited to industrial automation, automotive infotainment systems, and smart grid infrastructure. The device's small footprint and low power consumption make it an excellent choice for compact and energy-sensitive designs.

Package and Quality

The KSZ9131RNXI-TR comes in a compact 48-pin QFN package, ensuring a minimal space requirement on the PCB. It is available in tape and reel packaging (TR), facilitating efficient assembly for high-volume production. With Microchip's commitment to quality, this transceiver is manufactured to meet high standards, ensuring both reliability and longevity for your networking solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6718 $51.0462
22+ $4.6538 $102.3836
34+ $4.5084 $153.2856
46+ $4.3630 $200.6980
60+ $4.2175 $253.0500
80+ $3.7812 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess