EN
  • EN
  • DE
  • IT

MAX8971GEWP+T

Part No MAX8971GEWP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Charger IC Lithium Ion 20-WLP (1.62x2.18)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFBGA, WLBGA
Case / Package 20-WLP (1.62x2.18)
Family Name MAX8971
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925725-MAX8971GEWP+T
Ultra Librarian 3D Model Ultra Librarian MAX8971GEWP+T CAD Model

Description

Maxim Integrated MAX8971GEWP+T Battery Charger IC

The MAX8971GEWP+T from Maxim Integrated is a sophisticated and highly integrated battery charging solution designed to cater to the needs of modern portable electronics. This compact, high-efficiency charger IC is specifically tailored for charging lithium-ion (Li-ion) batteries, which are commonly used in smartphones, tablets, portable media players, and other handheld devices.

With its advanced charging capabilities, the MAX8971GEWP+T ensures safe and efficient charging through its programmable charging parameters. It supports an input voltage range from 4.1V to 6.3V, making it versatile for use with various power sources, including USB ports and wall adapters. The device also provides a programmable charge current up to 1.55A, allowing devices to be charged quickly and efficiently.

The MAX8971GEWP+T incorporates a variety of safety features to protect both the charger and the battery. These include overvoltage protection, thermal regulation, and a battery temperature monitoring function that ensures the battery is charged within its safe temperature range. Additionally, the charger has a charge timer and a JEITA-compliant temperature-based charge profile, which further enhances the safety and longevity of the battery being charged.

One of the standout features of the MAX8971GEWP+T is its DC-DC converter with a 1.2MHz fixed-frequency operation, which allows for a small external inductor and capacitors, thereby reducing the overall footprint of the charger on a PCB. This makes it an ideal choice for space-constrained applications. The device also offers a high level of integration, with minimal external components required, simplifying the design and reducing the bill of materials for product developers.

Furthermore, the MAX8971GEWP+T is available in a lead-free, 20-pin TQFN package with an exposed pad, which aids in thermal dissipation. This packaging ensures that the charger can operate reliably even under high power or high ambient temperature conditions.

In summary, the MAX8971GEWP+T from Maxim Integrated is a high-performance, feature-rich battery charger IC that provides a safe, efficient, and compact charging solution for lithium-ion batteries in a wide range of portable electronic devices.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7179 $51.5370
75+ $1.4096 $105.7200
110+ $1.3655 $150.2050
155+ $1.3215 $204.8325
200+ $1.2774 $255.4800
265+ $1.1453 $303.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess