The ON Semiconductor LC89091JA-H is a high-performance digital audio interface receiver designed to provide seamless connectivity for audio systems. It is a perfect solution for professional and consumer audio applications that require reliable and high-quality digital audio data transfer.
Key Features
- Superior Audio Quality: The LC89091JA-H supports high-resolution audio formats, ensuring that it can handle the most demanding audio applications with ease.
- Flexible Interface: With support for I²S, Left-Justified, Right-Justified, and DSP audio interface formats, this receiver is versatile and can be easily integrated into various digital audio systems.
- Low Jitter: The device features a low-jitter PLL circuit, which minimizes timing errors and ensures pristine sound quality.
- Multiple Sampling Rates: It supports standard sampling rates ranging from 32 kHz to 192 kHz, accommodating a wide range of digital audio sources.
- Integrated Channel Status Decoder: The receiver includes a built-in channel status decoder that can extract and interpret the channel status bits from the incoming audio stream.
Applications
The LC89091JA-H is ideal for a variety of applications, including:
- AV Receivers
- Sound Bars
- Home Theater Systems
- Professional Audio Equipment
- Car Audio Systems
Technical Specifications
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: 32-pin QFN
The LC89091JA-H from ON Semiconductor stands out as a reliable and high-quality digital audio interface receiver that meets the needs of both audiophiles and professional users. Its robust feature set ensures compatibility with a wide range of digital audio sources and systems, making it a versatile choice for any high-fidelity audio application.