EN
  • EN
  • DE

KSZ8775CLXIC

Part No KSZ8775CLXIC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 80LQFP  /  Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (10x10)
Base Product Number KSZ8775
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 576-4844,1611-KSZ8775CLXICINACTIVE,1611-KSZ8775CLXIC-ND,1611-KSZ8775CLXIC
Standard Package 160
Win Source Part Number 1016887-KSZ8775CLXIC
Ultra Librarian 3D Model Ultra Librarian KSZ8775CLXIC CAD Model

Description

Microchip Technology's KSZ8775CLXIC

The KSZ8775CLXIC is a robust and versatile Ethernet switch product from Microchip Technology, designed to cater to the increasing demands for network bandwidth and reliability in embedded and industrial applications. This integrated circuit is a significant component for network developers looking to enhance their systems with efficient data traffic management and advanced switch functionalities.

The KSZ8775CLXIC is part of the KSZ8775 family, which is a series of 5-port, unmanaged switches with a rich feature set that supports a wide array of Ethernet protocols. The device is designed with a low-power architecture and advanced power management techniques, making it an ideal solution for power-sensitive applications.

Key features of the KSZ8775CLXIC include:

  • Five-Port Switch: It integrates a five-port switch with PHYs, providing a complete networking solution with high integration to reduce board space and simplify design.
  • Advanced Switch Capabilities: The switch supports features such as QoS (Quality of Service), ensuring prioritization of data traffic for critical applications. It also includes IGMP snooping, VLAN support, and rate limiting for enhanced network control and segmentation.
  • Energy Efficiency: The KSZ8775CLXIC incorporates Green Ethernet technology for power savings, which automatically detects link status and cable length, adjusting power usage accordingly.
  • Robust Performance: Designed to withstand harsh environments, it operates within an extended temperature range, making it suitable for industrial applications.
  • Easy Integration: With an SPI or I²C interface for configuration, the device ensures easy integration with most microcontrollers or processors, facilitating a smooth design-in process.

The KSZ8775CLXIC is an excellent choice for developers looking to implement Ethernet connectivity in embedded systems such as industrial controls, automotive applications, home networking, and IoT devices. Its robust performance, combined with Microchip's support and reliability, ensures that it is a high-quality solution for both current and future networking needs.

Overall, the KSZ8775CLXIC stands out as a feature-rich, power-efficient, and reliable component that can significantly enhance the networking capabilities of a wide range of electronic systems.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9780 $54.8900
12+ $9.0076 $108.0912
18+ $8.7261 $157.0698
24+ $8.4446 $202.6704
31+ $8.1631 $253.0561
41+ $7.3187 $300.0667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess