EN
  • EN
  • DE

PCI1512GVF

Part No PCI1512GVF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CARDBUS CONTROLLER 216-BGA / CARDBUS CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Protocol PCI CardBus
Function Controller
Interface PCI
Operating Supply Voltage 3.3V, 5V
Package 216-LFBGA
Manufacturer Package 216-BGA Microstar (16x16)
Win Source Part Number 791557-PCI1512GVF
Popularity Medium
Supply and Demand Status Limited
Family Name PCI1512
Introduction Date June 01, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCI1512GVF CAD Model

Description

The PCI1512GVF is a state-of-the-art integrated circuit from Texas Instruments designed for seamless interfacing between 32-bit PCI buses and integrated cardbus controllers. This advanced chip is a crucial component in enabling high-speed data transfer and communication in a variety of electronic devices such as laptops, desktops, and embedded systems.

Key Features

  • Compliance with PCI Bus Specifications: The PCI1512GVF adheres to the PCI Local Bus Specification, Revision 2.3, ensuring compatibility with a wide range of PCI slots and devices.
  • Dual-Socket CardBus Controller: It features a dual-socket CardBus controller that supports two independent card sockets for increased versatility and functionality.
  • High-Performance Interface: With its high-speed data transfer capabilities, the PCI1512GVF offers a robust interface for CardBus cards and 16-bit PC cards.
  • ZV Port Support: The inclusion of a Zoomed Video (ZV) port allows for the direct transfer of video data to the system memory, enhancing multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI1512GVF operates with reduced power consumption, making it ideal for portable devices.
  • Advanced Configuration: It supports advanced configuration features such as dynamic socket configuration and power management interface.

Applications

The PCI1512GVF is widely used in systems that require an interface with PC cards, such as:

  • Notebook computers
  • Embedded systems
  • Docking stations
  • Desktop computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PCI1512GVF is no exception. It is manufactured using high-quality materials and rigorous testing protocols to ensure it meets the highest industry standards for performance and durability.

Overall, the PCI1512GVF from Texas Instruments is an indispensable component for developers looking to create or upgrade systems with reliable and efficient PCI to CardBus bridging capabilities.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2611 $50.0888
20+ $5.1373 $102.7460
31+ $4.9767 $154.2777
42+ $4.8162 $202.2804
54+ $4.6557 $251.4078
72+ $4.1740 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess