EN
  • EN
  • DE

USB5537B-6080AKZETR

Part No USB5537B-6080AKZETR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 72VQFN / Low Speed/Full Speed/High Speed/Super Speed Hub Controller USB 2.0/USB 3.0 1.25V/3.3V T/R 72-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Operating Supply Voltage 1.25V, 3.3V
Operating Temperature Range 0°C ~ 70°C
Package 72-VFQFN Exposed Pad
Manufacturer Package 72-QFN (10x10)
Win Source Part Number 798931-USB5537B-6080AKZETR
Popularity Medium
Supply and Demand Status Limited
Family Name USB5537B-6080AKZETR
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian USB5537B-6080AKZETR CAD Model

Description

Microchip Technology's USB5537B-6080AKZETR High-Speed USB Hub Controller

The USB5537B-6080AKZETR is a state-of-the-art USB hub controller from the renowned manufacturer, Microchip Technology. This advanced device is designed to cater to the increasing demands of high data transfer speeds and connectivity in the modern digital world. It is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and standalone hub implementations.

The USB5537B-6080AKZETR is a 7-port USB 3.0 hub controller that integrates two key technologies: USB 3.0 (also known as SuperSpeed USB) and USB 2.0 (High-Speed USB). This integration allows for seamless operation with devices that support either standard, ensuring compatibility with a broad spectrum of USB peripherals.

One of the standout features of this product is its high data transfer rate. The USB 3.0 ports are capable of reaching speeds up to 5 Gbps, which is ten times faster than the USB 2.0 standard. This superior speed makes the USB5537B-6080AKZETR an excellent choice for applications that require fast data transfer, such as video streaming, data storage, and gaming.

The controller is designed with power efficiency in mind. It supports multiple power-saving modes, including individual port power switching and port over-current detection, which not only protects connected devices but also conserves energy. This makes it an eco-friendly solution that aligns with modern energy-saving standards.

The USB5537B-6080AKZETR is also equipped with configurable port remapping and PHY Boost technology, which provides improved signal integrity over a variety of physical mediums. It comes in a compact 72-pin QFN package, making it suitable for space-constrained applications.

In summary, the USB5537B-6080AKZETR from Microchip Technology is a versatile and high-performance USB hub controller that offers a perfect blend of speed, power efficiency, and reliability. It is designed to enhance user experience in connecting multiple devices and is an essential component for developers looking to create high-quality USB-based solutions.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess