EN
  • EN
  • DE

MAX3100ETG+

Part No MAX3100ETG+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description SPI/Microwire-Compatible UART in QSOP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 150μA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 1212933-MAX3100ETG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3100
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3100ETG+ CAD Model

Description

The MAX3100ETG+ is a cutting-edge universal asynchronous receiver-transmitter (UART) from Maxim Integrated, designed to enhance serial communication in a myriad of applications. This highly versatile device is tailored to facilitate seamless data transfer between a serial port and a microcontroller or microprocessor through its SPI or Microwire-compatible interface.

Efficient Communication and Advanced Features

With its integrated crystal oscillator and baud rate generator, the MAX3100ETG+ ensures precise timing and reliable communication at various baud rates, making it an ideal solution for systems that require consistent and accurate data exchange. The device supports a wide range of baud rates, allowing users to customize their communication requirements to match specific application needs.

Enhanced Data Management

The MAX3100ETG+ is equipped with a 16-byte FIFO buffer for both transmit and receive functions, which significantly improves data management by reducing the overhead on the host processor. This allows for efficient handling of serial data, minimizing the risk of data loss and ensuring smoother operation in systems where the processor is managing multiple tasks simultaneously.

Robust Design for Varied Environments

This UART is designed to withstand challenging conditions, featuring an extended operating temperature range from -40°C to +85°C. Its robustness makes it an excellent choice for industrial and automotive applications where reliability is paramount. Furthermore, the MAX3100ETG+ comes in a compact 24-pin TQFN package, providing a space-saving solution for systems where board real estate is at a premium.

Easy Integration and Enhanced Security

Integration into existing systems is straightforward, thanks to the MAX3100ETG+'s flexible interface and comprehensive feature set. Additionally, the device includes an infrared (IrDA) timing mode, which simplifies the design of infrared communication links. Security is also a key consideration, with the inclusion of a 9-bit multimaster mode that enables address-based communication, allowing for the implementation of secure and targeted data transmission within complex systems.

In summary, Maxim Integrated's MAX3100ETG+ represents a highly reliable and efficient solution for serial communication, packed with features designed to streamline integration, enhance data handling, and ensure operation in demanding environments.

You May Also Be Interested in

Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess