EN
  • EN
  • DE

TMC2084-HT

Part No TMC2084-HT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Standalone Mode CircLink Controller | IC CTRLR CIRCLINK TM 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol CircLink
Function Controller
Interface Parallel
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1270692-TMC2084-HT
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2084-HT CAD Model

Description

Microchip Technology's TMC2084-HT High-Temperature Microcontroller

The TMC2084-HT by Microchip Technology is a robust, high-temperature microcontroller engineered to withstand extreme environmental conditions. This state-of-the-art component is designed for applications that operate under high thermal stress, making it an ideal solution for industries such as aerospace, automotive, oil and gas exploration, and industrial automation.

Key Features:

  • High-Temperature Operation: The TMC2084-HT is capable of reliable operation in temperatures up to 210°C, ensuring consistent performance in harsh thermal environments.
  • Advanced Processing Capabilities: Equipped with a powerful CPU architecture, it provides efficient processing for complex tasks, while maintaining low power consumption.
  • Durability: Its robust design is resistant to thermal cycling and mechanical stresses, which contributes to its long operational lifespan even in the most demanding conditions.
  • Memory and Storage: It comes with ample built-in memory, including high-temperature stable Flash and RAM, to support sophisticated programs and data retention.
  • Communication Interfaces: Multiple communication options are available, including UART, SPI, and I2C, allowing for versatile connectivity with other devices and systems.
  • Package: The device is offered in a variety of packages designed to facilitate integration into different systems, with options for enhanced thermal dissipation.

Applications:

The TMC2084-HT's resilience to extreme temperatures makes it particularly suited for:

  • Automotive engine controls and transmission systems
  • Downhole drilling equipment for oil and gas
  • Industrial automation systems in high-temperature environments
  • Aerospace avionics and space exploration instruments

Microchip Technology's TMC2084-HT microcontroller is a testament to the company's commitment to providing innovative solutions that meet the challenges of today's high-temperature applications. Its combination of performance, durability, and versatility makes it a top choice for engineers and designers looking to push the boundaries of what's possible in extreme conditions.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,052 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess