EN
  • EN
  • DE

TUSB3410IVF

Part No TUSB3410IVF
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTRLR SERIAL-TO-USB 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 035439-TUSB3410IVF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410IVF CAD Model

Description

The TUSB3410IVF is a versatile and highly integrated device designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is a USB to Serial Port controller with added capabilities for a parallel bus and various other serial interfaces, making it a flexible choice for a broad range of applications.

Key Features

  • USB Interface: The device provides a full-speed USB interface that can handle up to 12 Mbps. It is compliant with USB 2.0 specifications and supports USB suspend, resume, and remote wakeup operations.
  • Serial Port: The TUSB3410IVF includes an enhanced UART (Universal Asynchronous Receiver/Transmitter) capable of data transfer rates from 300 bps to 3 Mbps.
  • Flexible Clocking: The device supports various clocking options, including a 12 MHz crystal, oscillator, or external clock input, providing flexibility for system design.
  • GPIO: General Purpose Input/Output (GPIO) pins are available for additional interfacing capabilities, allowing for customization and adaptability to specific system requirements.
  • Integrated EEPROM: The onboard EEPROM can store configuration data, which enables the customization of the device's USB descriptors, such as Vendor ID and Product ID.
  • Drivers and Support: TI provides royalty-free drivers for the TUSB3410IVF, which are compatible with various operating systems, simplifying integration and reducing time-to-market.

Applications

The TUSB3410IVF is suitable for a wide range of applications, particularly where bridging between USB and serial interfaces is required. It is commonly used in:

  • Industrial control and automation
  • Point-of-sale systems
  • Medical equipment
  • Instrumentation and test equipment
  • Upgrading legacy peripherals to USB

Product Specifications

Parameter Value
Supply Voltage 3.3V to 5.25V
Operating Temperature -40°C to 85°C
Package Type 32-pin QFN
Interface Type USB, UART, GPIO

With its robust design and comprehensive feature set, the TUSB3410IVF from Texas Instruments stands out as a high-performance solution for USB to serial port conversion and more.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3880 $53.5520
8+ $12.5407 $100.3256
13+ $12.1170 $157.5210
18+ $11.2697 $202.8546
24+ $10.8460 $260.3040
29+ $10.4224 $302.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess