EN
  • EN
  • DE

USB5734/MR

Part No USB5734/MR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface I2C, SPI, UART
Standards USB 3.0
Supply Voltage (V) 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-SQFN (9x9)
Family Part Number USB5734
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1278341-USB5734/MR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB5734/MR CAD Model

Description

The USB5734/MR from Microchip Technology is a versatile and high-performance USB 3.1 Gen 1 hub controller with a rich set of features designed to enhance user experience in a wide range of applications. This advanced hub controller is an ideal solution for developers looking to expand USB capabilities in their systems with a reliable and efficient component.

Key Features:

  • Multi-Port Integration: The USB5734/MR offers multiple downstream ports for USB connectivity, enabling the connection of various peripherals such as keyboards, mice, storage devices, and more.
  • High-Speed Data Transfer: With USB 3.1 Gen 1 support, it facilitates fast data transfer rates of up to 5 Gbps, ensuring quick and efficient data movement.
  • FlexConnect Technology: Microchip's proprietary FlexConnect technology allows for simple role swapping between a USB host and device, enhancing the flexibility of the connected system.
  • PortPower Control: The hub controller provides comprehensive power management with individual port power control, helping to optimize power usage and extend battery life in portable applications.
  • Battery Charging Support: It includes support for battery charging specifications, such as the USB-IF Battery Charging Specification Rev. 1.2, enabling faster charging of connected devices.

Applications:

The USB5734/MR is suitable for a broad range of uses, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub functionality
  • Industrial control systems
  • Automotive infotainment
  • Portable consumer electronics

Technical Specifications:

Equipped with advanced technical specifications, the USB5734/MR ensures seamless integration and robust performance:

  • Compliant with USB 3.1 Gen 1 and backward compatible with USB 2.0 and 1.1
  • Supports simultaneous operation of multiple USB 3.1 Gen 1 and USB 2.0 protocols
  • Integrated 2C Port for enhanced system management and diagnostics
  • PHY with low-power consumption
  • Configurable vendor ID, product ID, and device ID

With its comprehensive feature set and Microchip's commitment to quality, the USB5734/MR hub controller stands out as a top choice for developers seeking to enhance their USB connectivity solutions.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,763 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess