Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Complementary, ECL
Voltage - Input Offset (Maximum) 6.5mV @ 5V
Current - Input Bias (Maximum) 20μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 46mA
CMRR, PSRR (Typ) 80dB CMRR, 60dB PSRR
Propagation Delay (Maximum) 1.8ns
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 787239-MAX9693EPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9693
Introduction Date August 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9693EPE+ CAD Model

Description

Product Overview: MAX9693EPE+ from Maxim Integrated

The MAX9693EPE+ is a high-performance, precision operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This operational amplifier is well-suited for a variety of applications that require high-speed, low-noise, and low-distortion signal processing.

Key Features

  • High-Speed Performance: The MAX9693EPE+ offers a high slew rate and fast settling time, making it ideal for high-speed data acquisition systems, A/D converters, and other fast signal processing applications.
  • Low Noise: With its low-noise characteristics, this op-amp ensures signal integrity, which is crucial for applications such as audio processing and instrumentation.
  • Low Distortion: The device provides low harmonic distortion, a must-have for precision amplification in communication systems and high-fidelity audio equipment.
  • Wide Supply Range: The MAX9693EPE+ operates over a wide supply voltage range, allowing for flexibility in various power supply designs.
  • Robust Output Drive: Capable of driving heavy loads, this operational amplifier can be used in applications that require a significant output current.

Applications

The versatility of the MAX9693EPE+ makes it an excellent choice for a multitude of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • High-Speed Data Acquisition
  • Analog-to-Digital Converters
  • Active Filters
  • Buffer Amplifiers

Product Specifications

With its DIP-8 package, the MAX9693EPE+ is designed for easy integration into a wide range of circuit designs. It features a typical operating temperature range from 0°C to +70°C, ensuring reliable performance across various environmental conditions.

Ordering Information

The MAX9693EPE+ is available for order from Maxim Integrated and its authorized distributors. For detailed product information, technical specifications, and ordering options, customers should refer to the official Maxim Integrated website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention