EN
  • EN
  • DE

MAX3691ECJ

Part No MAX3691ECJ
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description SDH/SONET 1:4 DESERIALIZER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Serializer
Data Rate 622Mbps
Input Type LVDS
Output Type PECL
Number of Inputs 4
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-TQFP (7x7)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211152-MAX3691ECJ
Ultra Librarian 3D Model Ultra Librarian MAX3691ECJ CAD Model

Description

Maxim Integrated MAX3691ECJ: High-Speed, Low-Power, 3.3V, 622Mbps SDH/SONET Laser Driver

The MAX3691ECJ from Maxim Integrated is a high-performance, low-power laser driver designed for SDH/SONET applications with data rates up to 622Mbps. This advanced integrated circuit is engineered to deliver a reliable and efficient solution for driving a laser diode in fiber optic transmitters. The MAX3691ECJ operates from a single 3.3V power supply, making it an ideal choice for compact and power-sensitive optical networking equipment.

Enclosed in a compact 32-pin Ceramic Quad Flat Pack (CQFP) package, the MAX3691ECJ provides a high level of integration, minimizing the need for external components and simplifying the overall design process for system engineers. The device features a programmable bias current, modulated current, and automatic power control (APC) loop, which ensures consistent optical power output over temperature and lifetime of the laser diode.

One of the key advantages of the MAX3691ECJ is its low power dissipation, which not only enhances the longevity of the system but also contributes to the reduction of cooling requirements and overall power consumption. This is particularly beneficial in dense networking environments where thermal management and energy efficiency are critical considerations.

The driver's high-speed operation is complemented by its excellent waveform quality, characterized by clean and fast edge transitions. This ensures high signal integrity and minimal jitter in the optical signal, which is crucial for maintaining the quality of communication over long distances in fiber optic networks.

Furthermore, the MAX3691ECJ includes safety features such as a laser safety circuit and a Tx_FAULT monitor, which provide essential protection mechanisms for the laser diode and enhance the reliability of the transmission system.

In summary, the Maxim Integrated MAX3691ECJ is a sophisticated and reliable choice for system designers looking to implement high-speed optical communication interfaces. Its combination of low-power operation, high-speed performance, and integrated safety features make it a versatile and efficient solution for next-generation fiber optic transmission systems.

You May Also Be Interested in

Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1294 $61.5528
28+ $4.2088 $117.8464
43+ $4.0772 $175.3196
59+ $3.9455 $232.7845
76+ $3.8150 $289.9400
102+ $3.4200 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess