EN
  • EN
  • DE

LAN8710A-EZC-TR

Part No LAN8710A-EZC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 018446-LAN8710A-EZC-TR
Family Name LAN8710A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LAN8710A-EZC-TR CAD Model

Description

LAN8710A-EZC-TR Ethernet Transceiver by Microchip Technology

The LAN8710A-EZC-TR is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet physical layer (PHY) transceiver with variable I/O voltage that is compliant with the IEEE 802.3-2005 standards. Manufactured by Microchip Technology, this transceiver is designed for embedded applications where efficiency, reliability, and ease of integration are paramount.

Key Features:

  • Interface Type: MII, RMII
  • Data Rate: 10/100 Mbps
  • Supply Voltage: 1.8V to 3.3V
  • Temperature Range: -40°C to +85°C
  • Package: 24-QFN (4x4 mm)
  • Energy Efficient: Supports IEEE 802.3az-2010 (Energy Efficient Ethernet)

The LAN8710A-EZC-TR transceiver incorporates a full-featured Ethernet PHY with a host of features designed to reduce power consumption, including a power-down mode, and support for Energy Efficient Ethernet (EEE) which can significantly reduce power usage during periods of low data activity.

Integration is facilitated by a versatile interface that supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for easy connection to a wide range of microcontrollers and processors. The transceiver's high level of integration and the small 24-QFN package reduce the PCB space required, making it ideal for space-constrained applications.

The LAN8710A-EZC-TR is designed to withstand harsh industrial environments, operating reliably over the industrial temperature range of -40°C to +85°C. This robustness, along with the product's long-term availability, makes it a preferred choice for industrial automation, embedded networking, point of sale systems, and many other embedded networking applications.

With its combination of performance, power efficiency, small size, and robustness, the LAN8710A-EZC-TR from Microchip Technology is an excellent choice for designers looking to integrate Ethernet connectivity into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7309 $51.1630
170+ $0.5997 $101.9490
260+ $0.5810 $151.0600
360+ $0.5622 $202.3920
460+ $0.5435 $250.0100
620+ $0.4873 $302.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,110 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess