EN
  • EN
  • DE

KS8695PX

Part No KS8695PX
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 289PBGA / 10/100 Integrated Switch 289-PBGA (19x19)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 289-BGA
Supplier Device Package 289-PBGA (19x19)
Base Product Number KS8695
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Win Source Part Number 170887-KS8695PX
Ultra Librarian 3D Model Ultra Librarian KS8695PX CAD Model

Description

The KS8695PX is a high-performance integrated circuit from Microchip Technology, designed to cater to the growing demands of network-enabled embedded systems. This versatile chip is an ideal solution for manufacturers looking to develop advanced networking devices such as routers, switches, and Internet of Things (IoT) gateways with a small footprint and low power consumption.

Key Features

  • Integrated 5-Port Switch: The KS8695PX comes with a built-in 5-port 10/100 Ethernet switch, facilitating easy network connectivity and data transfer between multiple devices.
  • ARM920T Processor Core: At the heart of the KS8695PX lies a powerful ARM920T processor core, ensuring smooth and efficient processing capabilities for complex networking tasks.
  • On-Chip Memory: With integrated memory controllers, this chip supports both SDRAM and non-volatile memory, providing flexibility in system design and reducing external component count.
  • High-Speed Interfaces: The inclusion of high-speed serial and parallel interfaces allows for rapid data communication with peripherals and other devices, enhancing overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the KS8695PX is suitable for applications where energy conservation is critical, such as battery-powered devices.

Applications

The Microchip Technology KS8695PX is adept at powering a wide range of network-centric applications. Its robust feature set makes it particularly well-suited for:

  • Residential Gateways
  • Wireless Access Points
  • Print Servers
  • Network Attached Storage (NAS) Devices
  • Industrial Control Systems

Conclusion

As a comprehensive networking solution, the KS8695PX from Microchip Technology offers designers a compact, efficient, and powerful platform for creating sophisticated network devices. Its integration of multiple functions into a single chip simplifies design, reduces time-to-market, and enables the development of high-performance, network-ready products for the modern connected world.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess