Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors - Industrial
Mfr ifm efector, inc.
Series -
Package Box
Product Status Active
Sensing Range 0.03 ~ 6.6 GPM
Flow Sensor Type Liquid
Voltage - Input 18V ~ 32V
Port Size 50.8mm
Switch Function/Rating Logic
Material - Body Steel
Temperature Range - Operating -10°C ~ 60°C
MSL Level 1 (Unlimited)
Win Source Part Number 1379900-SM2001
Ultra Librarian 3D Model Ultra Librarian SM2001 CAD Model

Description

The SM2001 is an industrial flow sensor from ifm efector, inc.

  • Sensing Range: 0.03 ~ 6.6 GPM
  • Operating Temperature: -10°C ~ 60°C
  • Application: Liquid Flow
  • Voltage - Input: 18V ~ 32V
  • Switch Function / Rating: Logic
  • Body Material: Steel
  • Port Size: 50.8mm
  • Product Status: Active

You May Also Be Interested in

Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
ECAD model for HAFUHM0010L4AXT
Omron
SENSOR GAS FLOW TYPE 0-5LTR METL / Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Need more? Email Us
ECAD model for D6F-05N2-000
Sensirion AG
SENSOR LIQUID FLOW 50ML/M
Need more? Email Us
ECAD model for LG01-2000A090
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $104.8873
ECAD model for AWM43300V
Omron
AIRFLOW SENSOR MEMS 20L/MIN
Need more? Email Us
ECAD model for D6F-20A6-000
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
ECAD model for HAFBSF0200C4AX3
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $115.6556
ECAD model for AWM43600V
Omron
SENSOR AIRFLOW MANFLD MNT 12/24V
Need more? Email Us
ECAD model for D6F-P0010AM2
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $12.8554
ECAD model for AWM92200V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention