Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 100 V
Load Current 150 mA
On-State Resistance (Max) 8 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1009
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580099-CPC1009N
Ultra Librarian 3D Model Ultra Librarian CPC1009N CAD Model

Description

The CPC1009N is a solid-state relay designed for reliable switching performance in various applications. It is part of the CPC series by IXYS and features a SPST-NO (1 Form A) circuit configuration.

  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 8 Ohms
  • Load Current Rating: 150 mA
  • Voltage Range: 0 V to 100 V
  • Voltage Input: 1.2VDC
  • Mounting Type: Surface Mountable
  • Package: 4-SOP
  • Standard Package: 100 pcs

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 65A 48-660V
Need more? Email Us
ECAD model for CMRD6065
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for CC2450W3U
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
ECAD model for CMXE200D3
Sensata-Crydom
SSR RELAY SPST-NO 75A 80-530V
Need more? Email Us
ECAD model for A4875
Sensata-Crydom
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
ECAD model for MP120D3
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
ECAD model for H12WD4825
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
Need more? Email Us
ECAD model for 2966650
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
ECAD model for ED24C3R
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
ECAD model for CWA4890

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention