EN
  • EN
  • DE

DLPC6401ZFF

Part No DLPC6401ZFF
Manufacturer Texas Instruments
Catalog Specialized ICs
Description DLP DISPLAY CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Controller
Applications Image Processing and Control
Mounting SMD (SMT)
Case / Package 419-BGA (23x23)
Win Source Part Number 1033482-DLPC6401ZFF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DLPC6401
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DLPC6401ZFF CAD Model

Description

The DLPC6401ZFF is a cutting-edge digital controller designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced component is specifically engineered to work in conjunction with DLP technology, providing a seamless interface between digital content and DLP projection systems. It is an integral part of creating high-resolution display applications such as video projectors, interactive displays, and digital signage.

Key Features

  • High-Speed Interface: The DLPC6401ZFF boasts a high-speed interface that ensures rapid data transfer and processing, enabling smooth and high-quality image projection.
  • Advanced Image Processing: Equipped with sophisticated image processing capabilities, this controller delivers crisp, clear, and vibrant images for an enhanced viewing experience.
  • Compatibility: It is designed to be compatible with a range of DLP chipsets, offering versatility for various display solutions and applications.
  • Compact Design: The compact form factor of the DLPC6401ZFF enables it to be integrated into small-footprint devices, making it ideal for portable and space-constrained projection systems.
  • Energy Efficient: As with many Texas Instruments products, energy efficiency is a key consideration, and this controller is designed to operate with minimal power consumption, reducing the overall energy footprint of the system.

Applications

The DLPC6401ZFF is suitable for a wide array of applications that require high-quality projection capabilities. It is an excellent choice for:

  • Home and professional video projectors
  • Interactive displays for educational and corporate environments
  • Digital signage solutions for retail and advertising
  • Advanced visualization in medical and industrial equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the DLPC6401ZFF datasheet available on the Texas Instruments website. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing requirements, and support documentation to facilitate the integration of the controller into various projection systems.

With the DLPC6401ZFF, Texas Instruments continues to innovate in the field of digital projection, offering a reliable and high-performance solution for the ever-evolving demands of display technology.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7112 $69.4224
4+ $28.4810 $113.9240
6+ $27.5909 $165.5454
8+ $26.7009 $213.6072
10+ $25.8109 $258.1090
13+ $23.1408 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess