Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Kingbright
Packaging Reel - TR
Status Active
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 25mcd
Lens Style/Size Round with Flat Top, 2.40mm
Forward Voltage 2.2V
Current - Test 20mA
Viewing Angle 90°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 568nm
Wavelength - Peak 565nm
Case / Package SMD
Height (Max) 4.00mm
Win Source Part Number 114553-AA4040SGC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA4040SGC CAD Model

Description

AA4040SGC Product Description

The AA4040SGC offers a perfect balance of performance and cost-efficiency, making it a valuable component in numerous applications. This product stands out for its seamless integration into different technological setups.

  • Home and office automation
  • Medical devices
  • Automotive electronics
  • Advanced computing systems

Features and Benefits

  • Robust and efficient design
  • Low power usage
  • Enhanced reliability
  • Compact size

The AA4040SGC is engineered to meet the demands of both simple and complex projects, making it a staple in the toolkit of engineers and hobbyists.

You May Also Be Interested in

Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
ECAD model for HSMA-A460-W50M1
Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.0801
ECAD model for 42-21A/R6C-AX1Y1B/1T
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0245
ECAD model for 204-10SURD/S530-A3-L
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.4076
ECAD model for KY DMLN31.FY-5H8H-5F-8E8G
Everlight Electronics Co Ltd
LED RGB CLEAR SMD R/A
Lowest to $0.2608
ECAD model for 99-235/RSGHB7C-A07/2D
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.1275
ECAD model for LY R976-PS-36
Kingbright
Green 565nm LED Indication - Discrete 1.9V 0805
Lowest to $0.2424
ECAD model for KP-2012LSGC
Stanley Electric Co
LED RED DIFFUSED 1608 SMD
Lowest to $0.0928
ECAD model for VFHR1111C-3BY2A-TR
Kingbright Corporation
LED RED CLEAR SMD
Need more? Email Us
ECAD model for AA3528SURSK

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2757 $64.7895
575+ $0.2264 $130.1800
885+ $0.2193 $194.0805
1,220+ $0.2121 $258.7620
1,580+ $0.2052 $324.2160
2,110+ $0.1839 $388.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,058 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention