EN
  • EN
  • DE

KSZ8993

Part No KSZ8993
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 3PORT 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
No 375609
Standard Package 66
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Win Source Part Number 037728-KSZ8993
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8993 CAD Model

Description

Microchip Technology's KSZ8993 Integrated 3-Port Switch

The KSZ8993 from Microchip Technology is an innovative networking solution that integrates a 3-port switch with two 10/100Mbps MACs and PHYs, and a third MAC that interfaces with a high-speed Inter-Chip Bus. Designed for cost-sensitive applications, this product is a perfect fit for managed or unmanaged switches within enterprise environments.

With its advanced switch fabric, the KSZ8993 can effortlessly handle high bandwidth applications, ensuring efficient data traffic management. The integrated PHYs support 10Base-T and 100Base-TX, which provides versatility for different network standards. Additionally, the KSZ8993 supports automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.

The KSZ8993 features a Non-Blocking Switch Fabric, which ensures that the device can handle traffic at full wire speed on all ports without any packet loss. This is crucial for maintaining high performance and reliability in network environments where data integrity and transmission speed are essential.

Security is also a top priority with the KSZ8993, which includes features like 802.1Q VLAN support for traffic segmentation and enhanced security. Port-based VLANs can be configured to isolate sensitive data and prioritize traffic, ensuring that critical information is transmitted swiftly and securely. Additionally, the product offers Quality of Service (QoS) features like four priority queues per port, which allow for prioritization of traffic and ensure that important data like voice and video are given precedence over less critical data.

For network management, the KSZ8993 includes features such as IGMP snooping, MIB counters, MAC address tables, and link MDI/MDI-X status, which provide valuable tools for network diagnostics and monitoring. As an energy-conscious device, it also supports Energy Efficient Ethernet (EEE) for reduced power consumption during periods of low data activity, contributing to energy savings and a greener network environment.

In summary, the Microchip Technology KSZ8993 is a highly integrated, feature-rich, and cost-effective networking switch that provides a reliable and efficient solution for enterprise network systems, ensuring smooth operation and management of network traffic.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,594 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess