EN
  • EN
  • DE

HV2901K6-G

Part No HV2901K6-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 32-Channel High Voltage Analog Switch with Bleed Resistors | IC SWITCH 2:1 50MHZ 64VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Number of Channels 32
On-State Resistance (Maximum) 38Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number HV2901
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1182515-HV2901K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2901K6-G CAD Model

Description

The HV2901K6-G is a state-of-the-art high-voltage analog switch IC designed and manufactured by Microchip Technology. This robust component is engineered to deliver exceptional performance in a wide range of applications that require high-voltage switching capabilities. The HV2901K6-G is a perfect fit for industries that demand precision and reliability, such as medical ultrasound imaging, non-destructive testing (NDT), and other piezoelectric transducer applications.

Key Features

  • High-Voltage Operation: The HV2901K6-G is capable of operating with a high-voltage supply up to ±100V, making it suitable for driving piezoelectric transducers and other high-voltage applications.
  • Low Charge Injection: The device features exceptionally low charge injection, which minimizes distortion and improves the quality of the output signal, a critical factor in high-precision applications.
  • Low On-Resistance: The switch offers low on-resistance, which enhances its performance by reducing power loss and improving signal integrity.
  • SPST Configuration: It comes in a Single-Pole Single-Throw (SPST) configuration, providing a simple and effective solution for high-voltage signal routing.
  • Extended Temperature Range: The HV2901K6-G is designed to operate over an extended temperature range, ensuring reliable performance in demanding environments.
  • Lead-Free and RoHS Compliant: The device complies with environmental standards, being lead-free and RoHS compliant, reflecting Microchip Technology's commitment to environmental responsibility.

Applications

The HV2901K6-G is versatile and can be used in various high-voltage switching applications. Its primary use is in medical ultrasound systems, where it enables high-resolution imaging by accurately controlling piezoelectric transducers. Additionally, it is suitable for NDT equipment, inkjet printing, and other specialized industrial applications that require precise high-voltage analog switching.

With its combination of high-voltage capability, low charge injection, and low on-resistance, the HV2901K6-G from Microchip Technology is an exceptional choice for designers looking to enhance the performance and reliability of their high-voltage switching systems.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess