EN
  • EN
  • DE

W77E58P-25

Part No W77E58P-25
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8 BIT MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410024-W77E58P-25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W77E58P-25 CAD Model

Description

The Winbond W77E58P-25 is an 8-bit microcontroller based on the 8051 architecture. It's designed for a wide range of embedded control applications, offering a blend of processing power, memory, and integrated peripherals.

Applications

  • Industrial control systems
  • Motor control
  • Security systems
  • Consumer electronics
  • Embedded networking

Features

  • 8051 instruction set compatible
  • 64KB on-chip Flash memory for program storage
  • 256 bytes of internal RAM
  • Four 8-bit I/O ports
  • Three 16-bit timer/counters
  • UART serial port
  • Programmable Watchdog Timer
  • Power-down mode for low power consumption

Benefits

  • Cost-effective solution for embedded control applications
  • Easy to program with industry-standard 8051 development tools
  • Large on-chip Flash memory eliminates the need for external memory in many applications
  • Integrated peripherals reduce system component count and board space
  • Low power consumption extends battery life in portable applications

Additional Details

The W77E58P-25 operates at a clock frequency of 25 MHz. It requires a 5V power supply. The UART serial port supports asynchronous communication. The on-chip Flash memory can be programmed in-system, allowing for easy firmware updates. The microcontroller also features a power-down mode that reduces current consumption to a very low level when the device is idle. Pin compatibility with standard 8051 devices simplifies migration from older designs. Refer to the Winbond datasheet for detailed specifications, including timing diagrams, electrical characteristics, and pin assignments. Proper decoupling capacitors should be used to ensure stable operation. Careful consideration should be given to the layout of the printed circuit board to minimize noise and interference. The W77E58P-25 is often used in applications where reliability and long-term availability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7788 $53.3640
70+ $1.4596 $102.1720
110+ $1.4140 $155.5400
150+ $1.3684 $205.2600
190+ $1.3227 $251.3130
255+ $1.1859 $302.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess