EN
  • EN
  • DE

LTM2881CY-3#PBF

Part No LTM2881CY-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758778-LTM2881CY-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2881
Introduction Date August 27, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTM2881CY-3#PBF CAD Model

Description

LTM2881CY-3#PBF - Isolated USB Transceiver

The LTM2881CY-3#PBF is a highly integrated, robust USB transceiver module from Linear Technology, which is now part of Analog Devices. This product provides a complete isolated USB interface, designed to improve communication reliability, particularly in harsh industrial environments where electrical noise and ground differences can cause data corruption or damage sensitive components.

At the heart of the LTM2881CY-3#PBF is Linear Technology's proprietary isolation technology, which offers a 2500Vrms isolation rating. This ensures that the data lines and ground on the USB side are fully isolated from the logic side, providing protection against high voltage spikes and surges that could otherwise propagate through the USB interface.

The module supports full-speed (12Mbps) USB communication, making it suitable for a variety of applications that require reliable data transfer without the need for high-speed USB 2.0 or 3.0 protocols. It also features an integrated isolated DC/DC converter, which simplifies power supply design by providing regulated power for the USB side of the interface from the logic side, eliminating the need for an external isolated power supply.

The LTM2881CY-3#PBF comes in a compact, surface-mountable LGA package, which is ideal for space-constrained applications. Its robust design includes over-current protection and thermal shutdown features, ensuring reliable operation and a long service life. The device is also fully compliant with USB 2.0 specifications, ensuring compatibility with existing USB infrastructure.

Applications for the LTM2881CY-3#PBF include industrial control and automation, medical equipment, and any system where USB connectivity is required but must be isolated from the host system to prevent ground loops and protect against electrical noise. The product's ease of use, combined with its high level of integration, makes it an excellent choice for designers looking to add isolated USB functionality to their systems with minimal design effort.

Linear Technology's commitment to quality and performance is evident in the LTM2881CY-3#PBF, making it a reliable and efficient solution for isolated USB communication needs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3478 $59.3478
3+ $48.6957 $146.0871
4+ $47.1739 $188.6956
5+ $45.6522 $228.2610
6+ $44.1305 $264.7830
8+ $39.5652 $316.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess