EN
  • EN
  • DE

HV2762GA-G

Part No HV2762GA-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Harmonic Distortion, 24-Channel SPST High Voltage Analog Switch | IC SWITCH SPST 50MHZ 64VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 24
On-State Resistance (Maximum) 26Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-VFBGA
Supplier Device Package 64-VFBGA (7x7)
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Win Source Part Number 1182514-HV2762GA-G
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV2762GA-G CAD Model

Description

The HV2762GA-G is a high-voltage, 32-channel analog switch IC from Microchip Technology, designed for precision applications in medical ultrasound imaging, non-destructive testing (NDT), and other high-voltage multiplexing tasks. This advanced integrated circuit (IC) is part of Microchip's portfolio of high-voltage interface solutions and is engineered to deliver exceptional performance and reliability.

Key Features

  • High-Voltage Operation: The HV2762GA-G is capable of handling high-voltage signals up to +/-100V, making it suitable for various demanding applications.
  • 32 Independently Controlled Channels: It offers a large array of 32 channels, each of which can be controlled independently, providing flexibility and precision in signal routing.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes signal distortion and ensures high-quality signal integrity.
  • Low On-Resistance: The low on-resistance of the switches reduces power loss and improves overall efficiency.
  • Daisy-Chain Capability: Multiple HV2762GA-G devices can be daisy-chained, allowing for the expansion of channel count without a significant increase in control lines.

Applications

  • Medical Ultrasound Imaging
  • Non-Destructive Testing Equipment
  • High-Voltage Signal Routing
  • Automated Test Equipment (ATE)

Product Specifications

  • Supply Voltage: The device operates with a supply voltage range of +/-50V to +/-100V.
  • Package: The HV2762GA-G comes in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability under varying environmental conditions.

The Microchip Technology HV2762GA-G analog switch IC stands out for its high-voltage capability, precision channel control, and robust design. It is an ideal choice for engineers looking for a reliable solution to manage multiple high-voltage signals in complex systems.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4776 $98.9552
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0597 $228.3582
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess