EN
  • EN
  • DE

SN65LVP16EVM

Part No SN65LVP16EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Interface
Function LVPECL, Buffer/Repeater
Utilized IC / Part SN65LVP16
Supplied Contents Board(s)
Base Product Number SN65L
Other Names -296-18530,-296-18530R,296-18530,-296-18530,296-18530R,-SN65LVP16EVMR
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284377-SN65LVP16EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVP16EVM CAD Model

Description

The SN65LVP16EVM from Texas Instruments is a high-performance evaluation module designed to demonstrate the capabilities of the SN65LVP16 differential receiver and driver. This product is ideal for engineers and developers looking to evaluate the features and performance of the SN65LVP16 in their high-speed communication and signal processing applications.

Key Features

  • High-Speed Performance: The SN65LVP16EVM is built to support blazing fast data rates, making it suitable for demanding applications that require high-speed data transmission.
  • Differential Signaling: Utilizing differential signaling technology, this evaluation module offers improved noise immunity and signal integrity over long distances and in electrically noisy environments.
  • Robust Design: The SN65LVP16EVM is designed to withstand harsh industrial conditions, ensuring reliable performance across a range of operating temperatures and voltage levels.
  • Easy Integration: With a user-friendly interface and comprehensive documentation, integrating the SN65LVP16EVM into existing systems is seamless and straightforward.
  • Application Versatility: Suitable for a variety of applications, including telecommunications, data acquisition, and industrial automation, this evaluation module is a versatile tool for a wide array of high-speed signal processing tasks.

Technical Specifications

  • Operational Range: The SN65LVP16EVM operates efficiently across a wide range of data rates, ensuring compatibility with various communication standards.
  • Signal Quality: It maintains signal fidelity through advanced features designed to minimize jitter and signal degradation.
  • Power Consumption: The module is engineered for low-power operation, conserving energy and reducing thermal output.

Package Contents and Support

The SN65LVP16EVM kit includes the evaluation module, detailed documentation, and access to Texas Instruments' comprehensive technical support resources. Customers can also leverage the extensive online community and knowledge base for additional guidance and support.

Conclusion

Whether for testing, prototyping, or educational purposes, the SN65LVP16EVM from Texas Instruments offers an exceptional platform for exploring the capabilities of differential signal processing in high-speed applications. Its combination of performance, versatility, and support makes it an invaluable asset for any development team.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess