EN
  • EN
  • DE

SN75DP149RSBR

Part No SN75DP149RSBR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 40WQFN / Video Retimer IC I²C DVI 1.0, HDMI 1.4a 40-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 75DP149
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 978415-SN75DP149RSBR
Ultra Librarian 3D Model Ultra Librarian SN75DP149RSBR CAD Model

Description

Product Overview: SN75DP149RSBR by Texas Instruments

The SN75DP149RSBR is a robust and versatile integrated circuit from Texas Instruments, designed to provide a high-performance solution for digital video and audio transmission. This compact chip is a DisplayPort to HDMI Retimer, which is essential for ensuring signal integrity in high-resolution video applications. It is particularly suitable for consumer electronics, such as home theater systems, gaming consoles, and PCs, as well as professional AV equipment.

Key Features

  • DisplayPort 1.2 and HDMI 1.4 Compliance: The SN75DP149RSBR supports up to 4K resolution at 30 Hz, ensuring compatibility with a wide range of video formats and delivering crystal-clear images for an immersive viewing experience.
  • High-Bandwidth Digital Content Protection (HDCP 1.3): This feature protects digital content from unauthorized copying, making the device suitable for handling premium content in multimedia applications.
  • Adaptive Equalization: The built-in adaptive equalization feature enables the chip to optimize signal quality over long cable runs, ensuring the best possible video and audio fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP149RSBR minimizes power usage, which is critical for battery-powered devices and eco-friendly applications.
  • Enhanced ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection, safeguarding it against damage from static electricity and enhancing its durability.

Applications

The SN75DP149RSBR is ideal for a range of applications, including:

  • Video and audio signal retiming for DisplayPort to HDMI conversion
  • High-definition televisions and monitors
  • Home theater receivers and soundbars
  • Media streaming devices and set-top boxes
  • Professional audio/video equipment
  • Laptops, desktops, and docking stations

With its advanced features and compliance with industry standards, the SN75DP149RSBR from Texas Instruments stands out as a reliable and efficient solution for high-definition audio and video signal processing. Whether for personal entertainment or professional display setups, this product delivers quality and performance that can be trusted.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7804 $52.5844
26+ $3.9224 $101.9824
40+ $3.7999 $151.9960
55+ $3.6773 $202.2515
71+ $3.5547 $252.3837
95+ $3.1870 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess