EN
  • EN
  • DE

AT90S8515-4JC

Part No AT90S8515-4JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1019816-AT90S8515-4JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S8515-4JC CAD Model

Description

Microchip Technology AT90S8515-4JC

The AT90S8515-4JC is a high-performance, low-power 8-bit microcontroller from Microchip Technology, a leader in the semiconductor industry. This versatile microcontroller is built on advanced RISC architecture, making it perfect for a wide range of applications that require efficient operations and a high level of control.

Featuring a robust set of features, the AT90S8515-4JC operates at a maximum frequency of 4 MHz, providing a balanced combination of processing speed and power consumption. It comes packed with 8KB of in-system programmable Flash memory, allowing for reliable storage of your application code. Additionally, the device includes 512 bytes of EEPROM and 512 bytes of internal SRAM, ensuring ample space for data storage and manipulation.

This microcontroller is housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which not only offers a compact footprint but also ensures durability and ease of mounting on printed circuit boards. The AT90S8515-4JC is designed with a wide operating voltage range, typically from 4.5V to 5.5V, making it suitable for various electronic applications from industrial control systems to consumer electronics.

Connectivity is a strong suit for the AT90S8515-4JC, as it boasts a comprehensive set of peripherals. It features a full duplex UART for serial communication, an 8-channel, 10-bit ADC (Analog to Digital Converter) for interfacing with analog sensors, and a programmable Watchdog Timer for system reliability. The microcontroller also supports SPI (Serial Peripheral Interface) and has 32 general-purpose I/O lines, giving developers the flexibility to connect to a wide array of external devices.

For developers looking to implement custom logic and sophisticated control algorithms, the AT90S8515-4JC supports up to 12 MIPS (Million Instructions per Second) throughput at 4 MHz. This capability ensures that time-critical tasks are handled efficiently. Furthermore, the microcontroller's integrated In-System Programming feature allows for easy firmware updates, which is essential for product lifecycle management and field upgrades.

In summary, the AT90S8515-4JC from Microchip Technology is a powerful and versatile microcontroller that combines performance, memory, and a rich set of peripherals to meet the demands of complex and varied applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess